Capital Lighting, Inc. 1754-206 Flush Mounts-Bowl Style 785685

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
1754-206 Flush Mounts-Bowl Style - 785685 - Capital Lighting, Inc.
Columbus, OH, USA
1754-206 Flush Mounts-Bowl Style
785685
1754-206 Flush Mounts-Bowl Style 785685
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785685
Product Name 1754-206 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details