Capital Lighting, Inc. 1757-206 Semi-Flush Mts.-Bowl Style 785682

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
1757-206 Semi-Flush Mts.-Bowl Style - 785682 - Capital Lighting, Inc.
Columbus, OH, USA
1757-206 Semi-Flush Mts.-Bowl Style
785682
1757-206 Semi-Flush Mts.-Bowl Style 785682
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785682
Product Name 1757-206 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details