Capital Lighting, Inc. 5971-1-138 Sconces-Single Glass 785679

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Bath Bar Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Bath Bar Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
5971-1-138 Sconces-Single Glass - 785679 - Capital Lighting, Inc.
Columbus, OH, USA
5971-1-138 Sconces-Single Glass
785679
5971-1-138 Sconces-Single Glass 785679
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Bath Bar Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: One Light Bath Bar
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785679
Product Name 5971-1-138 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details