Capital Lighting, Inc. 1184-357 Semi-Flush Mts.-Bowl Style 785670

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Flush Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Flush Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1184-357 Semi-Flush Mts.-Bowl Style - 785670 - Capital Lighting, Inc.
Columbus, OH, USA
1184-357 Semi-Flush Mts.-Bowl Style
785670
1184-357 Semi-Flush Mts.-Bowl Style 785670
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Flush Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Oxide
Product Name: Two Light Flush
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785670
Product Name 1184-357 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details