Capital Lighting, Inc. 6753-206 Sconces-Triple Candle 785659

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
6753-206 Sconces-Triple Candle - 785659 - Capital Lighting, Inc.
Columbus, OH, USA
6753-206 Sconces-Triple Candle
785659
6753-206 Sconces-Triple Candle 785659
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.50 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aston Court Bronze
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785659
Product Name 6753-206 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details