Capital Lighting, Inc. 1747-206 Pendants-Bowl Style 785650

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
1747-206 Pendants-Bowl Style - 785650 - Capital Lighting, Inc.
Columbus, OH, USA
1747-206 Pendants-Bowl Style
785650
1747-206 Pendants-Bowl Style 785650
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785650
Product Name 1747-206 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details