Capital Lighting, Inc. 937-126 Pendants-Bowl Style 785636

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bowl Pendant Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bowl Pendant Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
937-126 Pendants-Bowl Style - 785636 - Capital Lighting, Inc.
Columbus, OH, USA
937-126 Pendants-Bowl Style
785636
937-126 Pendants-Bowl Style 785636
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bowl Pendant Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Belcaro Walnut
Product Name: Three Light Bowl Pendant
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785636
Product Name 937-126 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details