Capital Lighting, Inc. 6792-216 Bathroom Fixtures-Two Lights 785450

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cabella Patina Product Name: Two Light Bathb Bar Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cabella Patina Product Name: Two Light Bathb Bar Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
6792-216 Bathroom Fixtures-Two Lights - 785450 - Capital Lighting, Inc.
Columbus, OH, USA
6792-216 Bathroom Fixtures-Two Lights
785450
6792-216 Bathroom Fixtures-Two Lights 785450
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cabella Patina Product Name: Two Light Bathb Bar Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cabella Patina
Product Name: Two Light Bathb Bar
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785450
Product Name 6792-216 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details