Capital Lighting, Inc. 1355-177 Mid. Chandeliers-Glass Up 785439

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Illuminati Bronze Product Name: Five Light Chandelier Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Illuminati Bronze Product Name: Five Light Chandelier Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1355-177 Mid. Chandeliers-Glass Up - 785439 - Capital Lighting, Inc.
Columbus, OH, USA
1355-177 Mid. Chandeliers-Glass Up
785439
1355-177 Mid. Chandeliers-Glass Up 785439
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Illuminati Bronze Product Name: Five Light Chandelier Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Illuminati Bronze
Product Name: Five Light Chandelier
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785439
Product Name 1355-177 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details