Capital Lighting, Inc. 6357-177 Semi-Flush Mts.-Bowl Style 785438

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
6357-177 Semi-Flush Mts.-Bowl Style - 785438 - Capital Lighting, Inc.
Columbus, OH, USA
6357-177 Semi-Flush Mts.-Bowl Style
785438
6357-177 Semi-Flush Mts.-Bowl Style 785438
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785438
Product Name 6357-177 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details