Capital Lighting, Inc. 1356-177 Mid. Chandeliers-Glass Up 785437

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Illuminati Bronze Product Name: Six Light Chandelier Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Illuminati Bronze Product Name: Six Light Chandelier Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1356-177 Mid. Chandeliers-Glass Up - 785437 - Capital Lighting, Inc.
Columbus, OH, USA
1356-177 Mid. Chandeliers-Glass Up
785437
1356-177 Mid. Chandeliers-Glass Up 785437
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Illuminati Bronze Product Name: Six Light Chandelier Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Illuminati Bronze
Product Name: Six Light Chandelier
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785437
Product Name 1356-177 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details