Capital Lighting, Inc. 1351-177 Mini Pendants-Rod 785434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1351-177 Mini Pendants-Rod - 785434 - Capital Lighting, Inc.
Columbus, OH, USA
1351-177 Mini Pendants-Rod
785434
1351-177 Mini Pendants-Rod 785434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785434
Product Name 1351-177 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details