Capital Lighting, Inc. 1349-177 Pendants-Glass Down 785432

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1349-177 Pendants-Glass Down - 785432 - Capital Lighting, Inc.
Columbus, OH, USA
1349-177 Pendants-Glass Down
785432
1349-177 Pendants-Glass Down 785432
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785432
Product Name 1349-177 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details