Capital Lighting, Inc. 1354-177 Pendants-Bowl Style 785431

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Illuminati Bronze Product Name: Four Light Pendant Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Illuminati Bronze Product Name: Four Light Pendant Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1354-177 Pendants-Bowl Style - 785431 - Capital Lighting, Inc.
Columbus, OH, USA
1354-177 Pendants-Bowl Style
785431
1354-177 Pendants-Bowl Style 785431
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Illuminati Bronze Product Name: Four Light Pendant Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Illuminati Bronze
Product Name: Four Light Pendant
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785431
Product Name 1354-177 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details