Capital Lighting, Inc. 6350-177 Sconces-Single Glass 785419

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
6350-177 Sconces-Single Glass - 785419 - Capital Lighting, Inc.
Columbus, OH, USA
6350-177 Sconces-Single Glass
785419
6350-177 Sconces-Single Glass 785419
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785419
Product Name 6350-177 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details