Capital Lighting, Inc. 1575-477 Mid. Chandeliers-Glass Down 785410

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florence Patina Product Name: Five Light Chandelier Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florence Patina Product Name: Five Light Chandelier Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1575-477 Mid. Chandeliers-Glass Down - 785410 - Capital Lighting, Inc.
Columbus, OH, USA
1575-477 Mid. Chandeliers-Glass Down
785410
1575-477 Mid. Chandeliers-Glass Down 785410
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Florence Patina Product Name: Five Light Chandelier Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Florence Patina
Product Name: Five Light Chandelier
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785410
Product Name 1575-477 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details