Capital Lighting, Inc. 1570-477 Sconces-Pocket 785401

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Florence Patina Product Name: Two Light Wall Bracket Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Florence Patina Product Name: Two Light Wall Bracket Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1570-477 Sconces-Pocket - 785401 - Capital Lighting, Inc.
Columbus, OH, USA
1570-477 Sconces-Pocket
785401
1570-477 Sconces-Pocket 785401
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Florence Patina Product Name: Two Light Wall Bracket Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Florence Patina
Product Name: Two Light Wall Bracket
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785401
Product Name 1570-477 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details