Capital Lighting, Inc. 6740-206 Sconces-Single Glass 785397

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
6740-206 Sconces-Single Glass - 785397 - Capital Lighting, Inc.
Columbus, OH, USA
6740-206 Sconces-Single Glass
785397
6740-206 Sconces-Single Glass 785397
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Product Name: One Light Wall Sconce
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785397
Product Name 6740-206 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details