Capital Lighting, Inc. 6743-206 Bathroom Fixtures-Three Lights 785390

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Product Name: Three Light Bath Bar Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Product Name: Three Light Bath Bar Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
6743-206 Bathroom Fixtures-Three Lights - 785390 - Capital Lighting, Inc.
Columbus, OH, USA
6743-206 Bathroom Fixtures-Three Lights
785390
6743-206 Bathroom Fixtures-Three Lights 785390
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Product Name: Three Light Bath Bar Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.75
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aston Court Bronze
Product Name: Three Light Bath Bar
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785390
Product Name 6743-206 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details