Capital Lighting, Inc. 1818-66 Mid. Chandeliers-Glass Up 785360

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
1818-66 Mid. Chandeliers-Glass Up - 785360 - Capital Lighting, Inc.
Columbus, OH, USA
1818-66 Mid. Chandeliers-Glass Up
785360
1818-66 Mid. Chandeliers-Glass Up 785360
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 25.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Chandelier
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785360
Product Name 1818-66 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details