Capital Lighting, Inc. 6871-66 Sconces-Pocket 785354

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bracket Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bracket Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6871-66 Sconces-Pocket - 785354 - Capital Lighting, Inc.
Columbus, OH, USA
6871-66 Sconces-Pocket
785354
6871-66 Sconces-Pocket 785354
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.50 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bracket Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.50
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Bracket
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785354
Product Name 6871-66 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details