Capital Lighting, Inc. 1816-66 Semi-Flush Mts.-Bowl Style 785339

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Flush Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Flush Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
1816-66 Semi-Flush Mts.-Bowl Style - 785339 - Capital Lighting, Inc.
Columbus, OH, USA
1816-66 Semi-Flush Mts.-Bowl Style
785339
1816-66 Semi-Flush Mts.-Bowl Style 785339
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Flush Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Flush
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785339
Product Name 1816-66 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details