Capital Lighting, Inc. 6810-66 Sconces-Single Glass 785336

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6810-66 Sconces-Single Glass - 785336 - Capital Lighting, Inc.
Columbus, OH, USA
6810-66 Sconces-Single Glass
785336
6810-66 Sconces-Single Glass 785336
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Bracket Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Bracket
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785336
Product Name 6810-66 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details