Capital Lighting, Inc. 6811-66 Sconces-Single Glass 785334

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6811-66 Sconces-Single Glass - 785334 - Capital Lighting, Inc.
Columbus, OH, USA
6811-66 Sconces-Single Glass
785334
6811-66 Sconces-Single Glass 785334
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Bath Bar
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785334
Product Name 6811-66 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details