Capital Lighting, Inc. 6814-66 Bathroom Fixtures-Four Lights 785331

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6814-66 Bathroom Fixtures-Four Lights - 785331 - Capital Lighting, Inc.
Columbus, OH, USA
6814-66 Bathroom Fixtures-Four Lights
785331
6814-66 Bathroom Fixtures-Four Lights 785331
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 8.25
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Bath Bar
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785331
Product Name 6814-66 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details