Capital Lighting, Inc. 6765-211 Sconces-Single Glass 785315

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Bracket Glass: Marbre Grabar
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Bracket Glass: Marbre Grabar

Suppliers

Company
Product
Description
Supplier Links
6765-211 Sconces-Single Glass - 785315 - Capital Lighting, Inc.
Columbus, OH, USA
6765-211 Sconces-Single Glass
785315
6765-211 Sconces-Single Glass 785315
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Bracket Glass: Marbre Grabar

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 28.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tofino Bronze
Product Name: One Light Wall Bracket
Glass: Marbre Grabar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785315
Product Name 6765-211 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details