Capital Lighting, Inc. 6761-211 Sconces-Single Glass 785309

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Bath Bar Glass: Marbre Grabar
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Bath Bar Glass: Marbre Grabar

Suppliers

Company
Product
Description
Supplier Links
6761-211 Sconces-Single Glass - 785309 - Capital Lighting, Inc.
Columbus, OH, USA
6761-211 Sconces-Single Glass
785309
6761-211 Sconces-Single Glass 785309
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Bath Bar Glass: Marbre Grabar

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tofino Bronze
Product Name: One Light Bath Bar
Glass: Marbre Grabar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785309
Product Name 6761-211 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details