Capital Lighting, Inc. 1867-66 Mid. Chandeliers-Glass Up 785308

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1867-66 Mid. Chandeliers-Glass Up - 785308 - Capital Lighting, Inc.
Columbus, OH, USA
1867-66 Mid. Chandeliers-Glass Up
785308
1867-66 Mid. Chandeliers-Glass Up 785308
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 23.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 23.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785308
Product Name 1867-66 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details