Capital Lighting, Inc. 893-84-PL Flush Mounts-Bowl Style 785292

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
893-84-PL Flush Mounts-Bowl Style - 785292 - Capital Lighting, Inc.
Columbus, OH, USA
893-84-PL Flush Mounts-Bowl Style
785292
893-84-PL Flush Mounts-Bowl Style 785292
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Bulb
Type: Spiral
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785292
Product Name 893-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details