Capital Lighting, Inc. 892-84-PL Flush Mounts-Bowl Style 785291

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
892-84-PL Flush Mounts-Bowl Style - 785291 - Capital Lighting, Inc.
Columbus, OH, USA
892-84-PL Flush Mounts-Bowl Style
785291
892-84-PL Flush Mounts-Bowl Style 785291
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785291
Product Name 892-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details