Capital Lighting, Inc. 9082-407-PL Exterior -Wall Mount 785277

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9082-407-PL Exterior -Wall Mount - 785277 - Capital Lighting, Inc.
Columbus, OH, USA
9082-407-PL Exterior -Wall Mount
785277
9082-407-PL Exterior -Wall Mount 785277
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 28.00
Extension: 19
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785277
Product Name 9082-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details