Capital Lighting, Inc. 9111-198B-PL Exterior -Wall Mount 785275

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.00 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.00 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
9111-198B-PL Exterior -Wall Mount - 785275 - Capital Lighting, Inc.
Columbus, OH, USA
9111-198B-PL Exterior -Wall Mount
785275
9111-198B-PL Exterior -Wall Mount 785275
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 25.00 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 25.00
Extension: 12.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Ravello Bronze
Product Name: One Light Outdoor Fixture
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785275
Product Name 9111-198B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details