Capital Lighting, Inc. 9083-407-PL Exterior -Wall Mount 785274

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.75 Extension: 22.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.75 Extension: 22.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9083-407-PL Exterior -Wall Mount - 785274 - Capital Lighting, Inc.
Columbus, OH, USA
9083-407-PL Exterior -Wall Mount
785274
9083-407-PL Exterior -Wall Mount 785274
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.75 Extension: 22.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 33.75
Extension: 22.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785274
Product Name 9083-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details