Capital Lighting, Inc. 9110-198B-PL Exterior -Wall Mount 785272

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
9110-198B-PL Exterior -Wall Mount - 785272 - Capital Lighting, Inc.
Columbus, OH, USA
9110-198B-PL Exterior -Wall Mount
785272
9110-198B-PL Exterior -Wall Mount 785272
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Ravello Bronze Product Name: One Light Outdoor Fixture Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.75
Extension: 9.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Ravello Bronze
Product Name: One Light Outdoor Fixture
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785272
Product Name 9110-198B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details