Capital Lighting, Inc. 9116-198B-PL Exterior -Post/Pier Head 785244

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
9116-198B-PL Exterior -Post/Pier Head - 785244 - Capital Lighting, Inc.
Columbus, OH, USA
9116-198B-PL Exterior -Post/Pier Head
785244
9116-198B-PL Exterior -Post/Pier Head 785244
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 25.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 25.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Ravello Bronze
Product Name: Two Light Outdoor Fixture
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785244
Product Name 9116-198B-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details