Capital Lighting, Inc. 9838 Exterior -Wall Mt./Flush 785242

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
9838 Exterior -Wall Mt./Flush - 785242 - Capital Lighting, Inc.
Columbus, OH, USA
9838 Exterior -Wall Mt./Flush
785242
9838 Exterior -Wall Mt./Flush 785242
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ceramic
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785242
Product Name 9838 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details