Capital Lighting, Inc. 9830 Sconces-Pocket 785241

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Etched Marble Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Etched Marble Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9830 Sconces-Pocket - 785241 - Capital Lighting, Inc.
Columbus, OH, USA
9830 Sconces-Pocket
785241
9830 Sconces-Pocket 785241
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Etched Marble Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Extension: 4.5
Bulb
Qty: 1
Wattage: 60
Finish: Etched Marble
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785241
Product Name 9830 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details