Capital Lighting, Inc. 5425-84 Bathroom Fixtures-Five+Lights 785197

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5425-84 Bathroom Fixtures-Five+Lights - 785197 - Capital Lighting, Inc.
Columbus, OH, USA
5425-84 Bathroom Fixtures-Five+Lights
785197
5425-84 Bathroom Fixtures-Five+Lights 785197
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785197
Product Name 5425-84 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details