Capital Lighting, Inc. 5277-77 Flush Mounts-Bowl Style 785165

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
5277-77 Flush Mounts-Bowl Style - 785165 - Capital Lighting, Inc.
Columbus, OH, USA
5277-77 Flush Mounts-Bowl Style
785165
5277-77 Flush Mounts-Bowl Style 785165
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785165
Product Name 5277-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details