Capital Lighting, Inc. 1184-84 Semi-Flush Mts.-Bowl Style 785101

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Flush

Suppliers

Company
Product
Description
Supplier Links
1184-84 Semi-Flush Mts.-Bowl Style - 785101 - Capital Lighting, Inc.
Columbus, OH, USA
1184-84 Semi-Flush Mts.-Bowl Style
785101
1184-84 Semi-Flush Mts.-Bowl Style 785101
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785101
Product Name 1184-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details