Capital Lighting, Inc. 8880-A39-PL Exterior -Wall Mount 785087

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 10.25 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 10.25 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8880-A39-PL Exterior -Wall Mount - 785087 - Capital Lighting, Inc.
Columbus, OH, USA
8880-A39-PL Exterior -Wall Mount
785087
8880-A39-PL Exterior -Wall Mount 785087
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 10.25 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.00
Extension: 10.25
Bulb
Qty: 1
Wattage: 13
Finish: Spanish Iron
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785087
Product Name 8880-A39-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details