Capital Lighting, Inc. 8882-A39-PL Exterior -Wall Mount 785086

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 14 Bulb Qty: 1 Wattage: 26 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 14 Bulb Qty: 1 Wattage: 26 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8882-A39-PL Exterior -Wall Mount - 785086 - Capital Lighting, Inc.
Columbus, OH, USA
8882-A39-PL Exterior -Wall Mount
785086
8882-A39-PL Exterior -Wall Mount 785086
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 14 Bulb Qty: 1 Wattage: 26 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 34.25
Extension: 14
Bulb
Qty: 1
Wattage: 26
Finish: Spanish Iron
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785086
Product Name 8882-A39-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details