Capital Lighting, Inc. 8881-A39-PL Exterior -Wall Mount 785084

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8881-A39-PL Exterior -Wall Mount - 785084 - Capital Lighting, Inc.
Columbus, OH, USA
8881-A39-PL Exterior -Wall Mount
785084
8881-A39-PL Exterior -Wall Mount 785084
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.75 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 28.75
Extension: 11.75
Bulb
Qty: 1
Wattage: 13
Finish: Spanish Iron
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785084
Product Name 8881-A39-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details