Capital Lighting, Inc. 8885-A39-PL Exterior -Post/Pier Head 785081

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8885-A39-PL Exterior -Post/Pier Head - 785081 - Capital Lighting, Inc.
Columbus, OH, USA
8885-A39-PL Exterior -Post/Pier Head
785081
8885-A39-PL Exterior -Post/Pier Head 785081
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Qty: 1 Wattage: 13 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Bulb
Qty: 1
Wattage: 13
Finish: Spanish Iron
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785081
Product Name 8885-A39-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details