Capital Lighting, Inc. 62-84-PL Mini Pendants-Rod 785078

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 58.75 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 58.75 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
62-84-PL Mini Pendants-Rod - 785078 - Capital Lighting, Inc.
Columbus, OH, USA
62-84-PL Mini Pendants-Rod
785078
62-84-PL Mini Pendants-Rod 785078
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 58.75 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 58.75
Bulb
Type: Spiral G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785078
Product Name 62-84-PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details