Capital Lighting, Inc. 8231-94 Exterior -Wall Mount 785068

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8231-94 Exterior -Wall Mount - 785068 - Capital Lighting, Inc.
Columbus, OH, USA
8231-94 Exterior -Wall Mount
785068
8231-94 Exterior -Wall Mount 785068
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785068
Product Name 8231-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details