Capital Lighting, Inc. 8011-91-PL Exterior -Wall Mount 785066

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8011-91-PL Exterior -Wall Mount - 785066 - Capital Lighting, Inc.
Columbus, OH, USA
8011-91-PL Exterior -Wall Mount
785066
8011-91-PL Exterior -Wall Mount 785066
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Extension: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785066
Product Name 8011-91-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details