Capital Lighting, Inc. 71174-91 Exterior -Ceiling Mount 785064

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
71174-91 Exterior -Ceiling Mount - 785064 - Capital Lighting, Inc.
Columbus, OH, USA
71174-91 Exterior -Ceiling Mount
785064
71174-91 Exterior -Ceiling Mount 785064
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Three Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785064
Product Name 71174-91 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details