Capital Lighting, Inc. 8845-94 Exterior -Post/Pier Head 785058

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Post Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Post Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8845-94 Exterior -Post/Pier Head - 785058 - Capital Lighting, Inc.
Columbus, OH, USA
8845-94 Exterior -Post/Pier Head
785058
8845-94 Exterior -Post/Pier Head 785058
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Post Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Post
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785058
Product Name 8845-94 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details