Capital Lighting, Inc. 8799-161 Exterior -Ceiling Mount 785055

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Mossoro Walnut Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Mossoro Walnut Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8799-161 Exterior -Ceiling Mount - 785055 - Capital Lighting, Inc.
Columbus, OH, USA
8799-161 Exterior -Ceiling Mount
785055
8799-161 Exterior -Ceiling Mount 785055
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Mossoro Walnut Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Mossoro Walnut
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785055
Product Name 8799-161 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details